Capital Lighting, Inc. 41183BLE-710 Bathroom Fixtures-Four Lights 361695

Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182167 Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182167 Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41183BLE-710 Bathroom Fixtures-Four Lights - 361695 - Capital Lighting, Inc.
Columbus, OH, USA
41183BLE-710 Bathroom Fixtures-Four Lights
361695
41183BLE-710 Bathroom Fixtures-Four Lights 361695
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182167 Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.03
Length 8.03
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Burnt Sienna
Product Name: Four Light Wall/Bath
UPC: 785652182167
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361695
Product Name 41183BLE-710 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details