Capital Lighting, Inc. 41182-710 Bathroom Fixtures-Three Lights 361694

Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Wall/Bath UPC: 785652181993 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Wall/Bath UPC: 785652181993 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41182-710 Bathroom Fixtures-Three Lights - 361694 - Capital Lighting, Inc.
Columbus, OH, USA
41182-710 Bathroom Fixtures-Three Lights
361694
41182-710 Bathroom Fixtures-Three Lights 361694
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Wall/Bath UPC: 785652181993 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.03
Length 8.03
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnt Sienna
Product Name: Three Light Wall/Bath
UPC: 785652181993
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361694
Product Name 41182-710 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details