Capital Lighting, Inc. 41183-965 Bathroom Fixtures-Four Lights 361692

Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652171796 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652171796 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41183-965 Bathroom Fixtures-Four Lights - 361692 - Capital Lighting, Inc.
Columbus, OH, USA
41183-965 Bathroom Fixtures-Four Lights
361692
41183-965 Bathroom Fixtures-Four Lights 361692
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652171796 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.03
Length 8.03
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Four Light Wall/Bath
UPC: 785652171796
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361692
Product Name 41183-965 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details