Capital Lighting, Inc. 41183-710 Bathroom Fixtures-Four Lights 361690

Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182006 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182006 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41183-710 Bathroom Fixtures-Four Lights - 361690 - Capital Lighting, Inc.
Columbus, OH, USA
41183-710 Bathroom Fixtures-Four Lights
361690
41183-710 Bathroom Fixtures-Four Lights 361690
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182006 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.03
Length 8.03
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Burnt Sienna
Product Name: Four Light Wall/Bath
UPC: 785652182006
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361690
Product Name 41183-710 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details