Capital Lighting, Inc. 59045LE-15 Flush Mounts-Other 361689

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Length 4.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: White Product Name: FLEX Decorative 4 Foot Two Light Ceiling UPC: 785652199226
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Length 4.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: White Product Name: FLEX Decorative 4 Foot Two Light Ceiling UPC: 785652199226

Suppliers

Company
Product
Description
Supplier Links
59045LE-15 Flush Mounts-Other - 361689 - Capital Lighting, Inc.
Columbus, OH, USA
59045LE-15 Flush Mounts-Other
361689
59045LE-15 Flush Mounts-Other 361689
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Length 4.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: White Product Name: FLEX Decorative 4 Foot Two Light Ceiling UPC: 785652199226

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.25
Length 4.25
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: White
Product Name: FLEX Decorative 4 Foot Two Light Ceiling
UPC: 785652199226

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361689
Product Name 59045LE-15 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details