Capital Lighting, Inc. 59051BLE-71 Semi-Flush Mts.-Bowl Style 361686

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Semi-Flushmount Convertible UPC: 785652152689 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Semi-Flushmount Convertible UPC: 785652152689 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
59051BLE-71 Semi-Flush Mts.-Bowl Style - 361686 - Capital Lighting, Inc.
Columbus, OH, USA
59051BLE-71 Semi-Flush Mts.-Bowl Style
361686
59051BLE-71 Semi-Flush Mts.-Bowl Style 361686
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Semi-Flushmount Convertible UPC: 785652152689 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Bronze
Product Name: Three Light Semi-Flushmount Convertible
UPC: 785652152689
Category: Close to Ceiling Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361686
Product Name 59051BLE-71 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details