Capital Lighting, Inc. 59047LE-962 Sconces-Double Glass 361684

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Length 4.50 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Four Foot Two Light Art Deco Linear UPC: 785652212383
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Length 4.50 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Four Foot Two Light Art Deco Linear UPC: 785652212383

Suppliers

Company
Product
Description
Supplier Links
59047LE-962 Sconces-Double Glass - 361684 - Capital Lighting, Inc.
Columbus, OH, USA
59047LE-962 Sconces-Double Glass
361684
59047LE-962 Sconces-Double Glass 361684
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Length 4.50 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Product Name: Four Foot Two Light Art Deco Linear UPC: 785652212383

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 4.50
Length 4.50
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Product Name: Four Foot Two Light Art Deco Linear
UPC: 785652212383

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361684
Product Name 59047LE-962 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details