Capital Lighting, Inc. 59051BLE-962 Semi-Flush Mts.-Bowl Style 361683

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flushmount Convertible UPC: 785652152696 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flushmount Convertible UPC: 785652152696 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
59051BLE-962 Semi-Flush Mts.-Bowl Style - 361683 - Capital Lighting, Inc.
Columbus, OH, USA
59051BLE-962 Semi-Flush Mts.-Bowl Style
361683
59051BLE-962 Semi-Flush Mts.-Bowl Style 361683
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flushmount Convertible UPC: 785652152696 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Semi-Flushmount Convertible
UPC: 785652152696
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361683
Product Name 59051BLE-962 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details