Capital Lighting, Inc. 41260-710 Sconces-Drum Shades 361679

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce UPC: 785652182365 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce UPC: 785652182365 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41260-710 Sconces-Drum Shades - 361679 - Capital Lighting, Inc.
Columbus, OH, USA
41260-710 Sconces-Drum Shades
361679
41260-710 Sconces-Drum Shades 361679
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnt Sienna Product Name: One Light Wall Sconce UPC: 785652182365 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnt Sienna
Product Name: One Light Wall Sconce
UPC: 785652182365
Category: Wall - Bath Lighting
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361679
Product Name 41260-710 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details