Capital Lighting, Inc. 44123-820 Bathroom Fixtures-Three Lights 361671

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Bronze Product Name: Three Light Wall/Bath UPC: 785652075810 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Bronze Product Name: Three Light Wall/Bath UPC: 785652075810 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44123-820 Bathroom Fixtures-Three Lights - 361671 - Capital Lighting, Inc.
Columbus, OH, USA
44123-820 Bathroom Fixtures-Three Lights
361671
44123-820 Bathroom Fixtures-Three Lights 361671
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Bronze Product Name: Three Light Wall/Bath UPC: 785652075810 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chestnut Bronze
Product Name: Three Light Wall/Bath
UPC: 785652075810
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361671
Product Name 44123-820 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details