Capital Lighting, Inc. 44761-962 Bathroom Fixtures-Two Lights 361665

Description
PRODUCT DETAILS / SPECS Height: 8.63 Length 8.63 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath UPC: 785652204715 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.63 Length 8.63 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath UPC: 785652204715 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
44761-962 Bathroom Fixtures-Two Lights - 361665 - Capital Lighting, Inc.
Columbus, OH, USA
44761-962 Bathroom Fixtures-Two Lights
361665
44761-962 Bathroom Fixtures-Two Lights 361665
PRODUCT DETAILS / SPECS Height: 8.63 Length 8.63 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath UPC: 785652204715 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.63
Length 8.63
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath
UPC: 785652204715
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361665
Product Name 44761-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details