Capital Lighting, Inc. 44350-708 Bathroom Fixtures-Two Lights 361664

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Wall/Bath UPC: 785652134258 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Wall/Bath UPC: 785652134258 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44350-708 Bathroom Fixtures-Two Lights - 361664 - Capital Lighting, Inc.
Columbus, OH, USA
44350-708 Bathroom Fixtures-Two Lights
361664
44350-708 Bathroom Fixtures-Two Lights 361664
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Wall/Bath UPC: 785652134258 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Estate Bronze
Product Name: Two Light Wall/Bath
UPC: 785652134258
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361664
Product Name 44350-708 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details