PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 25.31
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Hall/Foyer
UPC: 785652157547
Category: Hall - Foyer Lighting
Chain: 36``
Wire: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 361659 |
| Product Name | 51410-962 Foyer/Hall Lanterns-Open Frame |
| Application | Residential |