Capital Lighting, Inc. 59041BLE-71 Pendants-Bowl Style 361658

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Pendant UPC: 785652152771 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Pendant UPC: 785652152771 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
59041BLE-71 Pendants-Bowl Style - 361658 - Capital Lighting, Inc.
Columbus, OH, USA
59041BLE-71 Pendants-Bowl Style
361658
59041BLE-71 Pendants-Bowl Style 361658
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Pendant UPC: 785652152771 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6`` DP:1 3/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 24.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Three Light Pendant
UPC: 785652152771
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6`` DP:1 3/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361658
Product Name 59041BLE-71 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details