Capital Lighting, Inc. 51410BLE-962 Foyer/Hall Lanterns-Open Frame 361654

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 25.31 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652157561 Category: Hall - Foyer Lighting Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 25.31 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652157561 Category: Hall - Foyer Lighting Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
51410BLE-962 Foyer/Hall Lanterns-Open Frame - 361654 - Capital Lighting, Inc.
Columbus, OH, USA
51410BLE-962 Foyer/Hall Lanterns-Open Frame
361654
51410BLE-962 Foyer/Hall Lanterns-Open Frame 361654
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 25.31 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Hall/Foyer UPC: 785652157561 Category: Hall - Foyer Lighting Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 25.31
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Hall/Foyer
UPC: 785652157561
Category: Hall - Foyer Lighting
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361654
Product Name 51410BLE-962 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details