Capital Lighting, Inc. 44236-782 Bathroom Fixtures-Two Lights 361647

Description
PRODUCT DETAILS / SPECS Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652152313 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652152313 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44236-782 Bathroom Fixtures-Two Lights - 361647 - Capital Lighting, Inc.
Columbus, OH, USA
44236-782 Bathroom Fixtures-Two Lights
361647
44236-782 Bathroom Fixtures-Two Lights 361647
PRODUCT DETAILS / SPECS Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652152313 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 7.63
Length 7.63
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Bronze
Product Name: Two Light Wall/Bath
UPC: 785652152313
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361647
Product Name 44236-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details