Capital Lighting, Inc. 44238-02 Bathroom Fixtures-Four Lights 361640

Description
PRODUCT DETAILS / SPECS Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Wall/Bath UPC: 785652152368 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Wall/Bath UPC: 785652152368 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44238-02 Bathroom Fixtures-Four Lights - 361640 - Capital Lighting, Inc.
Columbus, OH, USA
44238-02 Bathroom Fixtures-Four Lights
361640
44238-02 Bathroom Fixtures-Four Lights 361640
PRODUCT DETAILS / SPECS Height: 7.63 Length 7.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Wall/Bath UPC: 785652152368 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 7.63
Length 7.63
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Brass
Product Name: Four Light Wall/Bath
UPC: 785652152368
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361640
Product Name 44238-02 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details