Capital Lighting, Inc. 44762-962 Bathroom Fixtures-Three Lights 361639

Description
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785652204722 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785652204722 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
44762-962 Bathroom Fixtures-Three Lights - 361639 - Capital Lighting, Inc.
Columbus, OH, USA
44762-962 Bathroom Fixtures-Three Lights
361639
44762-962 Bathroom Fixtures-Three Lights 361639
PRODUCT DETAILS / SPECS Height: 8.72 Length 8.72 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785652204722 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.72
Length 8.72
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath
UPC: 785652204722
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361639
Product Name 44762-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details