Capital Lighting, Inc. 44952-710 Sconces-Single Glass 361636

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652182372 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652182372 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44952-710 Sconces-Single Glass - 361636 - Capital Lighting, Inc.
Columbus, OH, USA
44952-710 Sconces-Single Glass
361636
44952-710 Sconces-Single Glass 361636
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652182372 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Sienna
Product Name: One Light Wall/Bath
UPC: 785652182372
Category: Wall - Bath Lighting
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361636
Product Name 44952-710 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details