Capital Lighting, Inc. 44953-710 Bathroom Fixtures-Two Lights 361633

Description
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652182389 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652182389 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44953-710 Bathroom Fixtures-Two Lights - 361633 - Capital Lighting, Inc.
Columbus, OH, USA
44953-710 Bathroom Fixtures-Two Lights
361633
44953-710 Bathroom Fixtures-Two Lights 361633
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Sienna Product Name: Two Light Wall/Bath UPC: 785652182389 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 11.13
Length 11.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnt Sienna
Product Name: Two Light Wall/Bath
UPC: 785652182389
Category: Wall - Bath Lighting
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361633
Product Name 44953-710 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details