Capital Lighting, Inc. 49280LE-633 Bathroom Fixtures-Two Lights 361629

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Vermicelli White Product Name: Two Foot Two Light Vanity UPC: 785652212314
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Vermicelli White Product Name: Two Foot Two Light Vanity UPC: 785652212314

Suppliers

Company
Product
Description
Supplier Links
49280LE-633 Bathroom Fixtures-Two Lights - 361629 - Capital Lighting, Inc.
Columbus, OH, USA
49280LE-633 Bathroom Fixtures-Two Lights
361629
49280LE-633 Bathroom Fixtures-Two Lights 361629
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Vermicelli White Product Name: Two Foot Two Light Vanity UPC: 785652212314

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.00
Length 5.00
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Vermicelli White
Product Name: Two Foot Two Light Vanity
UPC: 785652212314

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361629
Product Name 49280LE-633 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 641949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details