Capital Lighting, Inc. 51410-782 Foyer/Hall Lanterns-Open Frame 361628

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 25.31 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Hall/Foyer UPC: 785652157530 Category: Hall - Foyer Lighting Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 25.31 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Hall/Foyer UPC: 785652157530 Category: Hall - Foyer Lighting Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
51410-782 Foyer/Hall Lanterns-Open Frame - 361628 - Capital Lighting, Inc.
Columbus, OH, USA
51410-782 Foyer/Hall Lanterns-Open Frame
361628
51410-782 Foyer/Hall Lanterns-Open Frame 361628
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 25.31 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Hall/Foyer UPC: 785652157530 Category: Hall - Foyer Lighting Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 25.31
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three Light Hall/Foyer
UPC: 785652157530
Category: Hall - Foyer Lighting
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361628
Product Name 51410-782 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details