Capital Lighting, Inc. 49281LE-633 Bathroom Fixtures-Two Lights 361626

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Vermicelli White Product Name: Four Foot Two Light Vanity UPC: 785652212284
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Vermicelli White Product Name: Four Foot Two Light Vanity UPC: 785652212284

Suppliers

Company
Product
Description
Supplier Links
49281LE-633 Bathroom Fixtures-Two Lights - 361626 - Capital Lighting, Inc.
Columbus, OH, USA
49281LE-633 Bathroom Fixtures-Two Lights
361626
49281LE-633 Bathroom Fixtures-Two Lights 361626
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.00 Length 5.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Vermicelli White Product Name: Four Foot Two Light Vanity UPC: 785652212284

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.00
Length 5.00
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Vermicelli White
Product Name: Four Foot Two Light Vanity
UPC: 785652212284

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361626
Product Name 49281LE-633 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details