Capital Lighting, Inc. 51350-708 Foyer/Hall Lanterns-Open Frame 361625

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Estate Bronze Product Name: Four Light Hall/Foyer UPC: 785652134296 Category: Hall - Foyer Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Estate Bronze Product Name: Four Light Hall/Foyer UPC: 785652134296 Category: Hall - Foyer Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51350-708 Foyer/Hall Lanterns-Open Frame - 361625 - Capital Lighting, Inc.
Columbus, OH, USA
51350-708 Foyer/Hall Lanterns-Open Frame
361625
51350-708 Foyer/Hall Lanterns-Open Frame 361625
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Estate Bronze Product Name: Four Light Hall/Foyer UPC: 785652134296 Category: Hall - Foyer Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 33.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Estate Bronze
Product Name: Four Light Hall/Foyer
UPC: 785652134296
Category: Hall - Foyer Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361625
Product Name 51350-708 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details