Capital Lighting, Inc. 51120-820 Pendants-Bowl Style 361620

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Bronze Product Name: Two Light Ceiling Convertible UPC: 785652075834 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Bronze Product Name: Two Light Ceiling Convertible UPC: 785652075834 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51120-820 Pendants-Bowl Style - 361620 - Capital Lighting, Inc.
Columbus, OH, USA
51120-820 Pendants-Bowl Style
361620
51120-820 Pendants-Bowl Style 361620
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Bronze Product Name: Two Light Ceiling Convertible UPC: 785652075834 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chestnut Bronze
Product Name: Two Light Ceiling Convertible
UPC: 785652075834
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361620
Product Name 51120-820 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details