Capital Lighting, Inc. 49170BLE-962 Sconces-Pocket 361608

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 785652184741
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 785652184741

Suppliers

Company
Product
Description
Supplier Links
49170BLE-962 Sconces-Pocket - 361608 - Capital Lighting, Inc.
Columbus, OH, USA
49170BLE-962 Sconces-Pocket
361608
49170BLE-962 Sconces-Pocket 361608
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Wall Sconce UPC: 785652184741

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
UPC: 785652184741

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361608
Product Name 49170BLE-962 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details