Capital Lighting, Inc. 49101L-632 Sconces-Pocket 361606

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Beige Quarry Product Name: Art paper series, one light wall sconce UPC: 785652211591
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Beige Quarry Product Name: Art paper series, one light wall sconce UPC: 785652211591

Suppliers

Company
Product
Description
Supplier Links
49101L-632 Sconces-Pocket - 361606 - Capital Lighting, Inc.
Columbus, OH, USA
49101L-632 Sconces-Pocket
361606
49101L-632 Sconces-Pocket 361606
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Beige Quarry Product Name: Art paper series, one light wall sconce UPC: 785652211591

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.00
Length 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Beige Quarry
Product Name: Art paper series, one light wall sconce
UPC: 785652211591

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361606
Product Name 49101L-632 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details