Capital Lighting, Inc. 49102L-634 Sconces-Pocket 361601

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Lace Circle/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211614
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Lace Circle/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211614

Suppliers

Company
Product
Description
Supplier Links
49102L-634 Sconces-Pocket - 361601 - Capital Lighting, Inc.
Columbus, OH, USA
49102L-634 Sconces-Pocket
361601
49102L-634 Sconces-Pocket 361601
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Lace Circle/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211614

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.00
Length 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Lace Circle/Bronze
Product Name: Art paper series, one light wall sconce
UPC: 785652211614

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361601
Product Name 49102L-634 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details