Capital Lighting, Inc. 41163-839 Bathroom Fixtures-Four Lights 361487

Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Wall/Bath UPC: 785652171673 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Wall/Bath UPC: 785652171673 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41163-839 Bathroom Fixtures-Four Lights - 361487 - Capital Lighting, Inc.
Columbus, OH, USA
41163-839 Bathroom Fixtures-Four Lights
361487
41163-839 Bathroom Fixtures-Four Lights 361487
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Wall/Bath UPC: 785652171673 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 8.47
Length 8.47
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Blacksmith
Product Name: Four Light Wall/Bath
UPC: 785652171673
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361487
Product Name 41163-839 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details