Capital Lighting, Inc. 41163BLE-839 Bathroom Fixtures-Four Lights 361486

Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Blacksmith Product Name: Four Light Wall/Bath UPC: 785652204982 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Blacksmith Product Name: Four Light Wall/Bath UPC: 785652204982 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41163BLE-839 Bathroom Fixtures-Four Lights - 361486 - Capital Lighting, Inc.
Columbus, OH, USA
41163BLE-839 Bathroom Fixtures-Four Lights
361486
41163BLE-839 Bathroom Fixtures-Four Lights 361486
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Blacksmith Product Name: Four Light Wall/Bath UPC: 785652204982 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 8.47
Length 8.47
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Blacksmith
Product Name: Four Light Wall/Bath
UPC: 785652204982
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361486
Product Name 41163BLE-839 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details