Capital Lighting, Inc. 41180-710 Sconces-Single Glass 361483

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652181979 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652181979 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41180-710 Sconces-Single Glass - 361483 - Capital Lighting, Inc.
Columbus, OH, USA
41180-710 Sconces-Single Glass
361483
41180-710 Sconces-Single Glass 361483
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652181979 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.69
Height: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Sienna
Product Name: One Light Wall/Bath
UPC: 785652181979
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361483
Product Name 41180-710 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details