Capital Lighting, Inc. 41180-965 Sconces-Single Glass 361481

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652171765 Safety Rating: UL/cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652171765 Safety Rating: UL/cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41180-965 Sconces-Single Glass - 361481 - Capital Lighting, Inc.
Columbus, OH, USA
41180-965 Sconces-Single Glass
361481
41180-965 Sconces-Single Glass 361481
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652171765 Safety Rating: UL/cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.69
Height: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: One Light Wall/Bath
UPC: 785652171765
Safety Rating: UL/cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361481
Product Name 41180-965 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details