Capital Lighting, Inc. 31160-05 Mini Chandeliers-Glass Shade 361467

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 785652171468 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 785652171468 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31160-05 Mini Chandeliers-Glass Shade - 361467 - Capital Lighting, Inc.
Columbus, OH, USA
31160-05 Mini Chandeliers-Glass Shade
361467
31160-05 Mini Chandeliers-Glass Shade 361467
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Chandelier UPC: 785652171468 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.44
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Chandelier
UPC: 785652171468
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361467
Product Name 31160-05 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details