Capital Lighting, Inc. 31160BLE-05 Mini Chandeliers-Glass Shade 361466

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Chandelier UPC: 785652204845 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Chandelier UPC: 785652204845 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31160BLE-05 Mini Chandeliers-Glass Shade - 361466 - Capital Lighting, Inc.
Columbus, OH, USA
31160BLE-05 Mini Chandeliers-Glass Shade
361466
31160BLE-05 Mini Chandeliers-Glass Shade 361466
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Chandelier UPC: 785652204845 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.44
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Chandelier
UPC: 785652204845
Safety Rating: ETL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361466
Product Name 31160BLE-05 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details