Capital Lighting, Inc. 31160BLE-839 Mini Chandeliers-Glass Shade 361463

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652204852 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652204852 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31160BLE-839 Mini Chandeliers-Glass Shade - 361463 - Capital Lighting, Inc.
Columbus, OH, USA
31160BLE-839 Mini Chandeliers-Glass Shade
361463
31160BLE-839 Mini Chandeliers-Glass Shade 361463
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652204852 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.44
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Blacksmith
Product Name: Three Light Chandelier
UPC: 785652204852
Safety Rating: ETL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361463
Product Name 31160BLE-839 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details