Capital Lighting, Inc. 31161BLE-05 Mid. Chandeliers-Glass Down 361462

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.91 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Chrome Product Name: Five Light Chandelier UPC: 785652204869 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.91 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Chrome Product Name: Five Light Chandelier UPC: 785652204869 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31161BLE-05 Mid. Chandeliers-Glass Down - 361462 - Capital Lighting, Inc.
Columbus, OH, USA
31161BLE-05 Mid. Chandeliers-Glass Down
361462
31161BLE-05 Mid. Chandeliers-Glass Down 361462
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.91 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Chrome Product Name: Five Light Chandelier UPC: 785652204869 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.91
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Chrome
Product Name: Five Light Chandelier
UPC: 785652204869
Safety Rating: ETL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361462
Product Name 31161BLE-05 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details