Capital Lighting, Inc. 31161-839 Mid. Chandeliers-Glass Up 361460

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.91 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five Light Chandelier UPC: 785652171581 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.91 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five Light Chandelier UPC: 785652171581 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31161-839 Mid. Chandeliers-Glass Up - 361460 - Capital Lighting, Inc.
Columbus, OH, USA
31161-839 Mid. Chandeliers-Glass Up
361460
31161-839 Mid. Chandeliers-Glass Up 361460
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.91 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five Light Chandelier UPC: 785652171581 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.91
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Blacksmith
Product Name: Five Light Chandelier
UPC: 785652171581
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361460
Product Name 31161-839 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details