Capital Lighting, Inc. 41160BLE-05 Sconces-Single Glass 361459

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.59 Height: 8.59 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall/Bath UPC: 785652204906 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.59 Height: 8.59 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall/Bath UPC: 785652204906 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41160BLE-05 Sconces-Single Glass - 361459 - Capital Lighting, Inc.
Columbus, OH, USA
41160BLE-05 Sconces-Single Glass
361459
41160BLE-05 Sconces-Single Glass 361459
PRODUCT DETAILS / SPECS Width/Dia: 4.59 Height: 8.59 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall/Bath UPC: 785652204906 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.59
Height: 8.59
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Wall/Bath
UPC: 785652204906
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361459
Product Name 41160BLE-05 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details