Capital Lighting, Inc. 41162BLE-839 Bathroom Fixtures-Three Lights 361458

Description
PRODUCT DETAILS / SPECS Height: 8.94 Length 8.94 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Blacksmith Product Name: Three Light Wall/Bath UPC: 785652204968 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 8.94 Length 8.94 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Blacksmith Product Name: Three Light Wall/Bath UPC: 785652204968 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41162BLE-839 Bathroom Fixtures-Three Lights - 361458 - Capital Lighting, Inc.
Columbus, OH, USA
41162BLE-839 Bathroom Fixtures-Three Lights
361458
41162BLE-839 Bathroom Fixtures-Three Lights 361458
PRODUCT DETAILS / SPECS Height: 8.94 Length 8.94 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Blacksmith Product Name: Three Light Wall/Bath UPC: 785652204968 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 8.94
Length 8.94
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Blacksmith
Product Name: Three Light Wall/Bath
UPC: 785652204968
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361458
Product Name 41162BLE-839 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details