Capital Lighting, Inc. 41160BLE-839 Sconces-Single Glass 361457

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652204913 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652204913 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41160BLE-839 Sconces-Single Glass - 361457 - Capital Lighting, Inc.
Columbus, OH, USA
41160BLE-839 Sconces-Single Glass
361457
41160BLE-839 Sconces-Single Glass 361457
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652204913 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.56
Height: 8.59
Bulb
Type: Medium
Qty: 1
Wattage: 13
Finish: Blacksmith
Product Name: One Light Wall/Bath
UPC: 785652204913
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361457
Product Name 41160BLE-839 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details