Capital Lighting, Inc. 41161BLE-839 Bathroom Fixtures-Two Lights 361451

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.47 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652204944 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.47 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652204944 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41161BLE-839 Bathroom Fixtures-Two Lights - 361451 - Capital Lighting, Inc.
Columbus, OH, USA
41161BLE-839 Bathroom Fixtures-Two Lights
361451
41161BLE-839 Bathroom Fixtures-Two Lights 361451
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.47 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Blacksmith Product Name: Two Light Wall/Bath UPC: 785652204944 Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.47
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Blacksmith
Product Name: Two Light Wall/Bath
UPC: 785652204944
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361451
Product Name 41161BLE-839 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details