Capital Lighting, Inc. 41162-05 Bathroom Fixtures-Three Lights 361450

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall/Bath UPC: 785652171512 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall/Bath UPC: 785652171512 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41162-05 Bathroom Fixtures-Three Lights - 361450 - Capital Lighting, Inc.
Columbus, OH, USA
41162-05 Bathroom Fixtures-Three Lights
361450
41162-05 Bathroom Fixtures-Three Lights 361450
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.47 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall/Bath UPC: 785652171512 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.47
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Wall/Bath
UPC: 785652171512
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361450
Product Name 41162-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details