Capital Lighting, Inc. 31122-820 Mid. Chandeliers-Glass Up 361448

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Bronze Product Name: Five Light Chandelier UPC: 785652075773 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Bronze Product Name: Five Light Chandelier UPC: 785652075773 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31122-820 Mid. Chandeliers-Glass Up - 361448 - Capital Lighting, Inc.
Columbus, OH, USA
31122-820 Mid. Chandeliers-Glass Up
361448
31122-820 Mid. Chandeliers-Glass Up 361448
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Bronze Product Name: Five Light Chandelier UPC: 785652075773 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chestnut Bronze
Product Name: Five Light Chandelier
UPC: 785652075773
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361448
Product Name 31122-820 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details