Capital Lighting, Inc. 16149BL-191 Fans-Light Kits 361447

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Roman Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785652075711 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Roman Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785652075711 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
16149BL-191 Fans-Light Kits - 361447 - Capital Lighting, Inc.
Columbus, OH, USA
16149BL-191 Fans-Light Kits
361447
16149BL-191 Fans-Light Kits 361447
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Roman Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785652075711 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Roman Bronze
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785652075711
Category: Ceiling Fans
Safety Rating: cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361447
Product Name 16149BL-191 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details