Capital Lighting, Inc. 31162BLE-05 Mid. Chandeliers-Glass Up 361437

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.97 Height: 26.75 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Chrome Product Name: Nine Light Chandelier UPC: 785652204883 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.97 Height: 26.75 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Chrome Product Name: Nine Light Chandelier UPC: 785652204883 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31162BLE-05 Mid. Chandeliers-Glass Up - 361437 - Capital Lighting, Inc.
Columbus, OH, USA
31162BLE-05 Mid. Chandeliers-Glass Up
361437
31162BLE-05 Mid. Chandeliers-Glass Up 361437
PRODUCT DETAILS / SPECS Width/Dia: 25.97 Height: 26.75 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Chrome Product Name: Nine Light Chandelier UPC: 785652204883 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.97
Height: 26.75
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Chrome
Product Name: Nine Light Chandelier
UPC: 785652204883
Safety Rating: ETL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361437
Product Name 31162BLE-05 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details