Capital Lighting, Inc. 31180-710 Mini Chandeliers-Glass Shade 361436

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652181948 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652181948 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31180-710 Mini Chandeliers-Glass Shade - 361436 - Capital Lighting, Inc.
Columbus, OH, USA
31180-710 Mini Chandeliers-Glass Shade
361436
31180-710 Mini Chandeliers-Glass Shade 361436
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Chandelier UPC: 785652181948 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.41
Height: 22.19
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Burnt Sienna
Product Name: Three Light Chandelier
UPC: 785652181948
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361436
Product Name 31180-710 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details