Capital Lighting, Inc. 31180-965 Mini Chandeliers-Glass Shade 361433

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Chandelier UPC: 785652171680 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Chandelier UPC: 785652171680 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31180-965 Mini Chandeliers-Glass Shade - 361433 - Capital Lighting, Inc.
Columbus, OH, USA
31180-965 Mini Chandeliers-Glass Shade
361433
31180-965 Mini Chandeliers-Glass Shade 361433
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Chandelier UPC: 785652171680 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.41
Height: 22.19
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785652171680
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361433
Product Name 31180-965 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details