Capital Lighting, Inc. 31181-710 Mid. Chandeliers-Glass Up 361432

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652181955 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652181955 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31181-710 Mid. Chandeliers-Glass Up - 361432 - Capital Lighting, Inc.
Columbus, OH, USA
31181-710 Mid. Chandeliers-Glass Up
361432
31181-710 Mid. Chandeliers-Glass Up 361432
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652181955 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.69
Height: 25.56
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Burnt Sienna
Product Name: Five Light Chandelier
UPC: 785652181955
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361432
Product Name 31181-710 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details