Capital Lighting, Inc. 31180BLE-965 Mini Chandeliers-Glass Shade 361430

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Chandelier UPC: 785652211423 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Chandelier UPC: 785652211423 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31180BLE-965 Mini Chandeliers-Glass Shade - 361430 - Capital Lighting, Inc.
Columbus, OH, USA
31180BLE-965 Mini Chandeliers-Glass Shade
361430
31180BLE-965 Mini Chandeliers-Glass Shade 361430
PRODUCT DETAILS / SPECS Width/Dia: 18.41 Height: 22.19 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Chandelier UPC: 785652211423 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.41
Height: 22.19
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785652211423
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361430
Product Name 31180BLE-965 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details