Capital Lighting, Inc. 41160-839 Sconces-Single Glass 361428

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652171642 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652171642 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41160-839 Sconces-Single Glass - 361428 - Capital Lighting, Inc.
Columbus, OH, USA
41160-839 Sconces-Single Glass
361428
41160-839 Sconces-Single Glass 361428
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Wall/Bath UPC: 785652171642 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.56
Height: 8.59
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Product Name: One Light Wall/Bath
UPC: 785652171642
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361428
Product Name 41160-839 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details